78NLNUSSZ -- LOCK NUT - NON METRIC
Peco Fasteners, Inc.
Lock Nut - Non Metric
78NLNUSSZ
Description
NYLON INSERT TYPE
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
NYLON INSERT TYPE
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
NYLON INSERT TYPE
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
- NYLON INSERT TYPE
- 7/8 INCH NOMINAL DIAMETER
- 9 TPI
- USS APPLICABLE STANDARD
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
78NLNUSSZ |
|
Product Name
|
Lock Nut - Non Metric |
|
Type
|
Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material
Bronze
Finish
Nickel Plated
View Details
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details
Type
Hex Nut
Material
Plastic; Nylon; Nylon
Finish
Plain
View Details
Type
Locknut; Other; TRI-DENT® Locking Feature
Size
#6
Material
Hardened Steel
View Details
2 suppliers