78FWSAEZ -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
78FWSAEZ
Description
APPLICABLE STANDARD SAE
FASTENER SIZE 7/8 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Description
APPLICABLE STANDARD SAE
FASTENER SIZE 7/8 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Datasheet
Suppliers
APPLICABLE STANDARD SAE
FASTENER SIZE 7/8 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
- APPLICABLE STANDARD SAE
- FASTENER SIZE 7/8 INCH
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- PACKAGE QUANTITY 50 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
78FWSAEZ |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Silicone Rubber
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Wedge Locking
Material
Steel
Metric Size
M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Material
Steel; Steel
Finish
Galvanized
Inside Diameter
1.220 inch (31.000 mm)
View Details