Peco Fasteners, Inc. Spring Pin - Non Metric 732X34RPZ

Description
SLOTTED TYPE 3/4 INCH .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL 7/32 INCH NOMINAL DIAMETER 7/32 NOMINAL DIAMETER - FRACTIONAL .21875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 3/4 INCH .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL 7/32 INCH NOMINAL DIAMETER 7/32 NOMINAL DIAMETER - FRACTIONAL .21875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 732X34RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
732X34RPZ
Spring Pin - Non Metric 732X34RPZ
SLOTTED TYPE 3/4 INCH .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL 7/32 INCH NOMINAL DIAMETER 7/32 NOMINAL DIAMETER - FRACTIONAL .21875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 3/4 INCH
  • .75 LENGTH - DECIMAL
  • 3/4 LENGTH - FRACTIONAL
  • 7/32 INCH NOMINAL DIAMETER
  • 7/32 NOMINAL DIAMETER - FRACTIONAL
  • .21875 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 25 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 732X34RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Copper PCB Push Pins with Compression Springs - F049-000006 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1850 inch (4.7 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31847-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.7500 inch (19.05 mm)
View Details
Dome Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details