Peco Fasteners, Inc. Spring Pin - Non Metric 732X234RPZ

Description
SLOTTED TYPE 2-3/4 INCH 2.75 LENGTH - DECIMAL 2-3/4 LENGTH - FRACTIONAL 7/32 INCH NOMINAL DIAMETER 7/32 NOMINAL DIAMETER - FRACTIONAL .21875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 2-3/4 INCH 2.75 LENGTH - DECIMAL 2-3/4 LENGTH - FRACTIONAL 7/32 INCH NOMINAL DIAMETER 7/32 NOMINAL DIAMETER - FRACTIONAL .21875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 732X234RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
732X234RPZ
Spring Pin - Non Metric 732X234RPZ
SLOTTED TYPE 2-3/4 INCH 2.75 LENGTH - DECIMAL 2-3/4 LENGTH - FRACTIONAL 7/32 INCH NOMINAL DIAMETER 7/32 NOMINAL DIAMETER - FRACTIONAL .21875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 2-3/4 INCH
  • 2.75 LENGTH - DECIMAL
  • 2-3/4 LENGTH - FRACTIONAL
  • 7/32 INCH NOMINAL DIAMETER
  • 7/32 NOMINAL DIAMETER - FRACTIONAL
  • .21875 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 25 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 732X234RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
Split Pins - 2451492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-084-6ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0840 inch (2.13 mm)
View Details
2 suppliers
Compact Snap-In Clamping Pin - QCOWM-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 to 0.2559 inch (5 to 6.5 mm)
View Details