732X178RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
732X178RPZ
Description
SLOTTED TYPE
1-7/8 INCH
1.875 LENGTH - DECIMAL
1-7/8 LENGTH - FRACTIONAL
7/32 INCH NOMINAL DIAMETER
7/32 NOMINAL DIAMETER - FRACTIONAL
.21875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
1-7/8 INCH
1.875 LENGTH - DECIMAL
1-7/8 LENGTH - FRACTIONAL
7/32 INCH NOMINAL DIAMETER
7/32 NOMINAL DIAMETER - FRACTIONAL
.21875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
1-7/8 INCH
1.875 LENGTH - DECIMAL
1-7/8 LENGTH - FRACTIONAL
7/32 INCH NOMINAL DIAMETER
7/32 NOMINAL DIAMETER - FRACTIONAL
.21875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 1-7/8 INCH
- 1.875 LENGTH - DECIMAL
- 1-7/8 LENGTH - FRACTIONAL
- 7/32 INCH NOMINAL DIAMETER
- 7/32 NOMINAL DIAMETER - FRACTIONAL
- .21875 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
732X178RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
StraightDowel; Dowel Bushing
Bulk/Assorted Package
Bulk
Design Units
Metric
View Details
Length
0.2500 inch (6.35 mm)
Material
Mild Steel
View Details
Pin Type
Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units
English
Nominal Diameter
0.2730 inch (6.93 mm)
View Details
2 suppliers
Pin Type
QuickRelease
Design Units
English; Metric
Nominal Diameter
0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details