Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANCHORS
PECO FASTENERS, INC.
7210 -- CONCRETE ANCHOR
Peco Fasteners, Inc.
Concrete Anchor
7210
Description
ANCHOR LENGTH 3 INCH ANCHOR SIZE 1/4 INCH HEAD TYPE HEX TYPE WEDGE PACKAGING QUANTITY 100
Peco Fasteners, Inc.
Done
Datasheet
Description
ANCHOR LENGTH 3 INCH ANCHOR SIZE 1/4 INCH HEAD TYPE HEX TYPE WEDGE PACKAGING QUANTITY 100
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Peco Fasteners, Inc.
Atlanta, GA, USA
Concrete Anchor
7210
Concrete Anchor
7210
ANCHOR LENGTH 3 INCH ANCHOR SIZE 1/4 INCH HEAD TYPE HEX TYPE WEDGE PACKAGING QUANTITY 100
ANCHOR LENGTH 3 INCH
ANCHOR SIZE 1/4 INCH
HEAD TYPE HEX
TYPE WEDGE
PACKAGING QUANTITY 100
Supplier's Site
Datasheet
Technical Specifications
Peco Fasteners, Inc.
Product Category
Anchors
Product Number
7210
Product Name
Concrete Anchor
Types
Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Custom Anchor Bolts
Specs
Certifications
ANSI, DIN, ISO, UTS
Thread Size
0.1000 to 4 inch (2.54 to 102 mm)
View Details
Petersen Products Co.
Centering Anchor, 2.5" Ram, 14.75 Dia. X 4", 2x300, 29"coupn
931-1025-5001603
View Details
RS Components, Ltd.
Masonry Bolts & Anchors
9086804
Specs
Types
Galvanised chemical anchor stud
Hole Size
0.7087 inch (18 mm)
Thread Size
0.6299 inch (16 mm)
View Details
Miller Fall Protection / Honeywell
Temporary Roof Anchors
View Details