Peco Fasteners, Inc. Anchor 7184J

Description
1 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE #3 DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE VERTIGO[R] BRAND APPROVAL UL, FM POINT STYLE TYPE 3 USED ON STEEL INCLUDES NUT APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES, SPRINKLER SYSTEM, DROP CEILING, HVAC DUCT, ELECTRICAL, REFRIGERATION
Description
1 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE #3 DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE VERTIGO[R] BRAND APPROVAL UL, FM POINT STYLE TYPE 3 USED ON STEEL INCLUDES NUT APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES, SPRINKLER SYSTEM, DROP CEILING, HVAC DUCT, ELECTRICAL, REFRIGERATION

Suppliers

Company
Product
Description
Supplier Links
Anchor - 7184J - Peco Fasteners, Inc.
Atlanta, GA, USA
Anchor
7184J
Anchor 7184J
1 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE #3 DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE VERTIGO[R] BRAND APPROVAL UL, FM POINT STYLE TYPE 3 USED ON STEEL INCLUDES NUT APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES, SPRINKLER SYSTEM, DROP CEILING, HVAC DUCT, ELECTRICAL, REFRIGERATION
  • 1 INCH SCREW LENGTH
  • 20 TPI
  • 1/4 INCH SCREW SIZE
  • #3 DRILL SIZE
  • HEX HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • VERTIGO[R] BRAND
  • APPROVAL UL, FM
  • POINT STYLE TYPE 3
  • USED ON STEEL
  • INCLUDES NUT
  • APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES, SPRINKLER SYSTEM, DROP CEILING, HVAC DUCT, ELECTRICAL, REFRIGERATION
Supplier's Site

Technical Specifications

  Peco Fasteners, Inc.
Product Category Anchors
Product Number 7184J
Product Name Anchor
Hole Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776977 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Anchor Length 4.13 inch (105 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
BoxBoltˊ Type BQ3 (Galvanized) - BQ3G16 - Kee Safety Inc.
Specs
Types Expansion Anchors
Hole Size 0.6250 inch (15.87 mm)
Anchor Length 3 inch (76.2 mm)
View Details