Peco Fasteners, Inc. Anchor 7173J

Description
1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE VERTIGO[R] BRAND POINT STYLE ANSI WEDGE-BOLT (OT) USED ON CONCRETE APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES, SPRINKLER SYSTEM, DROP CEILING, HVAC DUCT, ELECTRICAL, REFRIGERATION
Description
1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE VERTIGO[R] BRAND POINT STYLE ANSI WEDGE-BOLT (OT) USED ON CONCRETE APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES, SPRINKLER SYSTEM, DROP CEILING, HVAC DUCT, ELECTRICAL, REFRIGERATION

Suppliers

Company
Product
Description
Supplier Links
Anchor - 7173J - Peco Fasteners, Inc.
Atlanta, GA, USA
Anchor
7173J
Anchor 7173J
1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE VERTIGO[R] BRAND POINT STYLE ANSI WEDGE-BOLT (OT) USED ON CONCRETE APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES, SPRINKLER SYSTEM, DROP CEILING, HVAC DUCT, ELECTRICAL, REFRIGERATION
  • 1-1/2 INCH SCREW LENGTH
  • 1/4 INCH SCREW SIZE
  • 1/4 INCH DRILL SIZE
  • HEX HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • VERTIGO[R] BRAND
  • POINT STYLE ANSI WEDGE-BOLT (OT)
  • USED ON CONCRETE
  • APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES, SPRINKLER SYSTEM, DROP CEILING, HVAC DUCT, ELECTRICAL, REFRIGERATION
Supplier's Site

Technical Specifications

  Peco Fasteners, Inc.
Product Category Anchors
Product Number 7173J
Product Name Anchor
Hole Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 5266609 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3937 inch (10 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
BoxBoltˊ Type BQ1 (Zinc) - BQ1Z10 - Kee Safety Inc.
Specs
Types Expansion Anchors
Hole Size 0.3750 inch (9.52 mm)
Anchor Length 1 inch (25.4 mm)
View Details