Peco Fasteners, Inc. Threaded Rod - Non Metric 716X6TRSAEZ

Description
STRAIGHT TYPE CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER 20 TPI SAE APPLICABLE STANDARD 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER 20 TPI SAE APPLICABLE STANDARD 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 716X6TRSAEZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
716X6TRSAEZ
Threaded Rod - Non Metric 716X6TRSAEZ
STRAIGHT TYPE CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER 20 TPI SAE APPLICABLE STANDARD 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • CARBON STEEL MATERIAL
  • 6 FT OVERALL LENGTH
  • 72 OVERALL LENGTH IN INCH
  • 7/16 INCH NOMINAL DIAMETER
  • 20 TPI
  • SAE APPLICABLE STANDARD
  • 7/16 NOMINAL DIAMETER - FRACTIONAL
  • .4375 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 17 PIECES PER BUNDLE
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 716X6TRSAEZ
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB06008088 - BUMAX®
Specs
Length 3.15 inch (80 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 1757036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
#8-32 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-0832 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch # 8
View Details