716X314HBG5USSZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
716X314HBG5USSZ
Description
3-1/4 INCH
3.25 LENGTH - DECIMAL
3-1/4 LENGTH - FRACTIONAL
7/16 INCH NOMINAL DIAMETER
14 TPI
USS APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3-1/4 INCH
3.25 LENGTH - DECIMAL
3-1/4 LENGTH - FRACTIONAL
7/16 INCH NOMINAL DIAMETER
14 TPI
USS APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3-1/4 INCH
3.25 LENGTH - DECIMAL
3-1/4 LENGTH - FRACTIONAL
7/16 INCH NOMINAL DIAMETER
14 TPI
USS APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3-1/4 INCH
- 3.25 LENGTH - DECIMAL
- 3-1/4 LENGTH - FRACTIONAL
- 7/16 INCH NOMINAL DIAMETER
- 14 TPI
- USS APPLICABLE STANDARD
- 7/16 NOMINAL DIAMETER - FRACTIONAL
- .4375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
716X314HBG5USSZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Material
Steel
Finish
Plain
Fastener Standards
ASME/ANSI; ANSI B18.3
View Details