716X1PBP -- PLOW BOLT - NON METRIC
Peco Fasteners, Inc.
Plow Bolt - Non Metric
716X1PBP
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
7/16 INCH NOMINAL DIAMETER
7/16:INCH NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50
FINISH/COATING PLAIN FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
7/16 INCH NOMINAL DIAMETER
7/16:INCH NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50
FINISH/COATING PLAIN FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
7/16 INCH NOMINAL DIAMETER
7/16:INCH NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50
FINISH/COATING PLAIN FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 7/16 INCH NOMINAL DIAMETER
- 7/16:INCH NOMINAL DIAMETER - FRACTIONAL
- .4375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50
- FINISH/COATING PLAIN FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
716X1PBP |
|
Product Name
|
Plow Bolt - Non Metric |
|
Bolt Type
|
Plow Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Plow Bolt
Material
Steel
Finish
Plain
View Details