716X1CBZ -- CARRIAGE BOLT - NON METRIC
Peco Fasteners, Inc.
Carriage Bolt - Non Metric
716X1CBZ
Description
ROUND HEAD, SQUARE NECK TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
7/16 INCH NOMINAL DIAMETER
14 TPI
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ROUND HEAD, SQUARE NECK TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
7/16 INCH NOMINAL DIAMETER
14 TPI
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ROUND HEAD, SQUARE NECK TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
7/16 INCH NOMINAL DIAMETER
14 TPI
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ROUND HEAD, SQUARE NECK TYPE
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 7/16 INCH NOMINAL DIAMETER
- 14 TPI
- 7/16 NOMINAL DIAMETER - FRACTIONAL
- .4375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECE PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
716X1CBZ |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details