716LNGCSAEZJ -- LOCK NUT - NON METRIC
Peco Fasteners, Inc.
Lock Nut - Non Metric
716LNGCSAEZJ
Description
7/16 INCH NOMINAL DIAMETER
SAE APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
7/16 INCH NOMINAL DIAMETER
SAE APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
7/16 INCH NOMINAL DIAMETER
SAE APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
- 7/16 INCH NOMINAL DIAMETER
- SAE APPLICABLE STANDARD
- 7/16 NOMINAL DIAMETER - FRACTIONAL
- .4375 NOMINAL DIAMETER - DECIMAL
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
716LNGCSAEZJ |
|
Product Name
|
Lock Nut - Non Metric |
|
Type
|
Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M8
Material
Steel; Low Carbon Steel
View Details
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details
Size
M10
Material
Steel; Steel
Finish
Zinc Plated; Bright zinc plated
View Details
Type
Self-Clinching Nut
Size
M3
Material
Stainless Steel
View Details