6X1FHSPTSSS -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
6X1FHSPTSSS
Description
1 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
DRIVE SIZE #6
PACKAGING QUANTITY 50
Description
1 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
DRIVE SIZE #6
PACKAGING QUANTITY 50
Datasheet
Suppliers
1 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
DRIVE SIZE #6
PACKAGING QUANTITY 50
- 1 INCH LENGTH
- STAINLESS STEEL MATERIAL
- FLAT HEAD
- SNAKE EYE DRIVE
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .138
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #6
- DRIVE SIZE #6
- PACKAGING QUANTITY 50
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
6X1FHSPTSSS |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
SNAKE EYE
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Machine Screw
Head Type
Other; Countersunk
Standard Drives
Slotted; Slot
View Details