6FWB -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
6FWB
Description
FASTENER SIZE #6
MATERIAL BRASS
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Description
FASTENER SIZE #6
MATERIAL BRASS
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
6FWB
FASTENER SIZE #6
MATERIAL BRASS
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
- FASTENER SIZE #6
- MATERIAL BRASS
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
6FWB |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel
Number Size
No. 10
View Details
Material
Steel
Finish
BlackOxide
Outside Diameter
0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
National Bolt & Nut Corporation
Washer Type
SAE
Material
HardenedSteel
Finish
ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details