Peco Fasteners, Inc. Anchor 6337J

Description
INTERNAL PLUG DROP-IN TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-9/16 INCH ANCHOR LENGTH 5/8 INCH THREAD LENGTH 16 TPI ASTM B633, SC1 TYPE III (FE/ZN 5) MATERIAL SPECIFICATION 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-9/16 INCH EMBED DEPTH SMART DI+[TM] BRAND THREAD SERIES UNC APPLICATION FIRE SPRINKLER APPROVAL FM/UL STANDARD PACKAGE 50 PER JAR
Datasheet
Description
INTERNAL PLUG DROP-IN TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-9/16 INCH ANCHOR LENGTH 5/8 INCH THREAD LENGTH 16 TPI ASTM B633, SC1 TYPE III (FE/ZN 5) MATERIAL SPECIFICATION 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-9/16 INCH EMBED DEPTH SMART DI+[TM] BRAND THREAD SERIES UNC APPLICATION FIRE SPRINKLER APPROVAL FM/UL STANDARD PACKAGE 50 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 6337J - Peco Fasteners, Inc.
Atlanta, GA, USA
Anchor
6337J
Anchor 6337J
INTERNAL PLUG DROP-IN TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-9/16 INCH ANCHOR LENGTH 5/8 INCH THREAD LENGTH 16 TPI ASTM B633, SC1 TYPE III (FE/ZN 5) MATERIAL SPECIFICATION 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-9/16 INCH EMBED DEPTH SMART DI+[TM] BRAND THREAD SERIES UNC APPLICATION FIRE SPRINKLER APPROVAL FM/UL STANDARD PACKAGE 50 PER JAR
  • INTERNAL PLUG DROP-IN TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-9/16 INCH ANCHOR LENGTH
  • 5/8 INCH THREAD LENGTH
  • 16 TPI
  • ASTM B633, SC1 TYPE III (FE/ZN 5) MATERIAL SPECIFICATION
  • 3/8 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • 3/8 INCH ANCHOR SIZE
  • 1-9/16 INCH EMBED DEPTH
  • SMART DI+[TM] BRAND
  • THREAD SERIES UNC
  • APPLICATION FIRE SPRINKLER
  • APPROVAL FM/UL
  • STANDARD PACKAGE 50 PER JAR
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Anchors
Product Number 6337J
Product Name Anchor
Hole Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 2722369 - RS Components, Ltd.
Specs
Thread Size 0.4724 inch (12 mm)
Anchor Length 2.76 inch (70 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
BoxBoltˊ Type BQ3 (Zinc) - BQ3Z08 - Kee Safety Inc.
Specs
Types Expansion Anchors
Hole Size 0.6125 inch (15.56 mm)
Anchor Length 3 inch (76.2 mm)
View Details