632X38PHPMSZ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
632X38PHPMSZ
Description
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
.138 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
DRIVE STYLE PHILLIPS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
.138 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
DRIVE STYLE PHILLIPS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
.138 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
DRIVE STYLE PHILLIPS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3/4 INCH
- .75 LENGTH - DECIMAL
- 3/4 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- 32 TPI
- .138 NOMINAL DIAMETER - DECIMAL
- PAN HEAD STYLE
- DRIVE STYLE PHILLIPS
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
632X38PHPMSZ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details
Head Type
Hexagon Head; Other; Hex
Material
Stainless Steel
Finish
Plain
View Details