632X2PHSPMSSS -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
632X2PHSPMSSS
Description
STAINLESS STEEL MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
PACKAGING QUANTITY 50
DRIVE SIZE #6
DRIVE STYLE SNAKE EYE
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
PACKAGING QUANTITY 50
DRIVE SIZE #6
DRIVE STYLE SNAKE EYE
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
STAINLESS STEEL MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
PACKAGING QUANTITY 50
DRIVE SIZE #6
DRIVE STYLE SNAKE EYE
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- 32 TPI
- #6 NOMINAL DIAMETER - FRACTIONAL
- .138 NOMINAL DIAMETER - DECIMAL
- PAN HEAD STYLE
- PACKAGING QUANTITY 50
- DRIVE SIZE #6
- DRIVE STYLE SNAKE EYE
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
632X2PHSPMSSS |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
SNAKE EYE
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Length
2.25 inch (57.15 mm)
Inch
7/8"
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details