632X12WPSJ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
632X12WPSJ
Description
1/2 INCH
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
.138 NOMINAL DIAMETER - DECIMAL
OVAL HEAD STYLE
COLOR WHITE
DRIVE STYLE SLOTTED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
1/2 INCH
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
.138 NOMINAL DIAMETER - DECIMAL
OVAL HEAD STYLE
COLOR WHITE
DRIVE STYLE SLOTTED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
1/2 INCH
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
.138 NOMINAL DIAMETER - DECIMAL
OVAL HEAD STYLE
COLOR WHITE
DRIVE STYLE SLOTTED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1/2 INCH
- .5 LENGTH - DECIMAL
- 1/2 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- 32 TPI
- .138 NOMINAL DIAMETER - DECIMAL
- OVAL HEAD STYLE
- COLOR WHITE
- DRIVE STYLE SLOTTED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
632X12WPSJ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details