58NLNUSSZ -- LOCK NUT - NON METRIC
Peco Fasteners, Inc.
Lock Nut - Non Metric
58NLNUSSZ
Description
NYLON INSERT TYPE
5/8 INCH NOMINAL DIAMETER
11 TPI
USS APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
NYLON INSERT TYPE
5/8 INCH NOMINAL DIAMETER
11 TPI
USS APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
NYLON INSERT TYPE
5/8 INCH NOMINAL DIAMETER
11 TPI
USS APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
- NYLON INSERT TYPE
- 5/8 INCH NOMINAL DIAMETER
- 11 TPI
- USS APPLICABLE STANDARD
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
58NLNUSSZ |
|
Product Name
|
Lock Nut - Non Metric |
|
Type
|
Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material
Bronze
Finish
Nickel Plated
View Details
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details
Type
Hex Nut
Material
Steel; Steel
Finish
Zinc Plated; Zinc Plated
View Details
Type
Self-Clinching Nut
Size
#8; 0.164-32 (#8-32)
View Details