58FWSS -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
58FWSS
Description
FASTENER SIZE 5/8 INCH
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Description
FASTENER SIZE 5/8 INCH
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
58FWSS
FASTENER SIZE 5/8 INCH
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
- FASTENER SIZE 5/8 INCH
- MATERIAL STAINLESS STEEL
- TYPE ROUND
- PACKAGE QUANTITY 50 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
58FWSS |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wedge Locking
Material
Steel
Metric Size
M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Washer Type
SAE
Material
HardenedSteel
Finish
ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Washer Type
Spherical
Material
StainlessSteel
Inside Diameter
0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details