564X38RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
564X38RPZ
Description
SLOTTED TYPE
3/8 INCH
.375 LENGTH - DECIMAL
3/8 LENGTH - FRACTIONAL
5/64 INCH NOMINAL DIAMETER
5/64 NOMINAL DIAMETER - FRACTIONAL
.078125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
3/8 INCH
.375 LENGTH - DECIMAL
3/8 LENGTH - FRACTIONAL
5/64 INCH NOMINAL DIAMETER
5/64 NOMINAL DIAMETER - FRACTIONAL
.078125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
3/8 INCH
.375 LENGTH - DECIMAL
3/8 LENGTH - FRACTIONAL
5/64 INCH NOMINAL DIAMETER
5/64 NOMINAL DIAMETER - FRACTIONAL
.078125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 3/8 INCH
- .375 LENGTH - DECIMAL
- 3/8 LENGTH - FRACTIONAL
- 5/64 INCH NOMINAL DIAMETER
- 5/64 NOMINAL DIAMETER - FRACTIONAL
- .078125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
564X38RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
ExpandingDiameter
Design Units
Metric
Nominal Diameter
0.3937 inch (10 mm)
View Details
Pin Type
Clamping
Design Units
Metric
Nominal Diameter
0.4724 to 0.6299 inch (12 to 16 mm)
View Details
Pin Type
Pivot / Hinge
Design Units
Metric
Nominal Diameter
0.5906 to 3.94 inch (15 to 100 mm)
View Details
Pin Type
Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units
English
Nominal Diameter
0.1600 inch (4.06 mm)
View Details
2 suppliers