564X14RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
564X14RPZ
Description
SLOTTED TYPE
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
5/64 INCH NOMINAL DIAMETER
5/64 NOMINAL DIAMETER - FRACTIONAL
.078125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
5/64 INCH NOMINAL DIAMETER
5/64 NOMINAL DIAMETER - FRACTIONAL
.078125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
5/64 INCH NOMINAL DIAMETER
5/64 NOMINAL DIAMETER - FRACTIONAL
.078125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 1/4 INCH
- .25 LENGTH - DECIMAL
- 1/4 LENGTH - FRACTIONAL
- 5/64 INCH NOMINAL DIAMETER
- 5/64 NOMINAL DIAMETER - FRACTIONAL
- .078125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
564X14RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
Headed Pin
Bulk/Assorted Package
Bulk
Design Units
English
View Details
Pin Type
Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units
English
Nominal Diameter
0.1200 inch (3.05 mm)
View Details
2 suppliers
Pin Type
CoiledSpring; PCB Push Pin
Design Units
Metric
Nominal Diameter
0.2362 inch (6 mm)
View Details
Kuriyama of America, Inc.
Pin Type
Safety
Design Units
English
Length
12 inch (305 mm)
View Details