5541 -- TOGGLE BOLT - NON METRIC
Peco Fasteners, Inc.
Toggle Bolt - Non Metric
5541
Description
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/2 INCH NOMINAL SIZE
.5 NOMINAL SIZE - DECIMAL
1/2 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Description
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/2 INCH NOMINAL SIZE
.5 NOMINAL SIZE - DECIMAL
1/2 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
5541
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/2 INCH NOMINAL SIZE
.5 NOMINAL SIZE - DECIMAL
1/2 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- ZINC PLATED FINISH
- 4 INCH
- 4 LENGTH - DECIMAL
- 4 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL SIZE
- .5 NOMINAL SIZE - DECIMAL
- 1/2 NOMINAL SIZE - FRACTIONAL
- ROUND HEAD STYLE
- PACKAGING QUANTITY 25
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
5541 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Flange Bolt
Material
Steel
Finish
Zinc Plated
View Details