5351 -- TOGGLE BOLT - NON METRIC
Peco Fasteners, Inc.
Toggle Bolt - Non Metric
5351
Description
SLOTTED TYPE
ZINC PLATED FINISH
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Description
SLOTTED TYPE
ZINC PLATED FINISH
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
5351
SLOTTED TYPE
ZINC PLATED FINISH
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- ZINC PLATED FINISH
- 5 INCH
- 5 LENGTH - DECIMAL
- 5 LENGTH - FRACTIONAL
- 5/16 INCH NOMINAL SIZE
- .3125 NOMINAL SIZE - DECIMAL
- 5/16 NOMINAL SIZE - FRACTIONAL
- ROUND HEAD STYLE
- PACKAGING QUANTITY 25
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
5351 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Flange Bolt
Material
Steel
Finish
Plain
View Details