5341 -- TOGGLE BOLT - NON METRIC
Peco Fasteners, Inc.
Toggle Bolt - Non Metric
5341
Description
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Description
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
5341
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- ZINC PLATED FINISH
- 4 INCH
- 4 LENGTH - DECIMAL
- 4 LENGTH - FRACTIONAL
- 5/16 INCH NOMINAL SIZE
- .3125 NOMINAL SIZE - DECIMAL
- 5/16 NOMINAL SIZE - FRACTIONAL
- ROUND HEAD STYLE
- PACKAGING QUANTITY 25
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
5341 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
3.54 inch (90 mm)
View Details