Peco Fasteners, Inc. Spring Pin - Non Metric 532X78RPZ

Description
SLOTTED TYPE 7/8 INCH .875 LENGTH - DECIMAL 7/8 LENGTH - FRACTIONAL 5/32 INCH NOMINAL DIAMETER 5/32 NOMINAL DIAMETER - FRACTIONAL .15625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 7/8 INCH .875 LENGTH - DECIMAL 7/8 LENGTH - FRACTIONAL 5/32 INCH NOMINAL DIAMETER 5/32 NOMINAL DIAMETER - FRACTIONAL .15625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 532X78RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
532X78RPZ
Spring Pin - Non Metric 532X78RPZ
SLOTTED TYPE 7/8 INCH .875 LENGTH - DECIMAL 7/8 LENGTH - FRACTIONAL 5/32 INCH NOMINAL DIAMETER 5/32 NOMINAL DIAMETER - FRACTIONAL .15625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 7/8 INCH
  • .875 LENGTH - DECIMAL
  • 7/8 LENGTH - FRACTIONAL
  • 5/32 INCH NOMINAL DIAMETER
  • 5/32 NOMINAL DIAMETER - FRACTIONAL
  • .15625 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 532X78RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details
Expander System-Bolt Fastener with Recessed Washer - Bolt Fastener with Recessed Washer - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
Length 78.74 inch (2000 mm)
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.1880 inch (4.78 mm)
View Details