532X118RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
532X118RPZ
Description
SLOTTED TYPE
1-1/8 INCH
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
5/32 INCH NOMINAL DIAMETER
5/32 NOMINAL DIAMETER - FRACTIONAL
.15625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
1-1/8 INCH
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
5/32 INCH NOMINAL DIAMETER
5/32 NOMINAL DIAMETER - FRACTIONAL
.15625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
1-1/8 INCH
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
5/32 INCH NOMINAL DIAMETER
5/32 NOMINAL DIAMETER - FRACTIONAL
.15625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 1-1/8 INCH
- 1.125 LENGTH - DECIMAL
- 1-1/8 LENGTH - FRACTIONAL
- 5/32 INCH NOMINAL DIAMETER
- 5/32 NOMINAL DIAMETER - FRACTIONAL
- .15625 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
532X118RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
Headed Pin
Bulk/Assorted Package
Bulk
Design Units
English
View Details
Pin Type
Clamping
Design Units
Metric
Nominal Diameter
0.7874 to 0.9843 inch (20 to 25 mm)
View Details
Kuriyama of America, Inc.
Pin Type
Safety
Design Units
English
Length
3 inch (76.2 mm)
View Details