516X4CBZ -- CARRIAGE BOLT - NON METRIC
Peco Fasteners, Inc.
Carriage Bolt - Non Metric
516X4CBZ
Description
ROUND HEAD, SQUARE NECK TYPE
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
18 TPI
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ROUND HEAD, SQUARE NECK TYPE
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
18 TPI
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ROUND HEAD, SQUARE NECK TYPE
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
18 TPI
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ROUND HEAD, SQUARE NECK TYPE
- 4 INCH
- 4 LENGTH - DECIMAL
- 4 LENGTH - FRACTIONAL
- 5/16 INCH NOMINAL DIAMETER
- 18 TPI
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECE PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
516X4CBZ |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details
Bolt Type
Stud Bolt
Material
Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Bolt Type
Plow Bolt
Material
Steel
Finish
Plain
View Details