Peco Fasteners, Inc. Spring Pin - Non Metric 516X3RPZ

Description
SLOTTED TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 516X3RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
516X3RPZ
Spring Pin - Non Metric 516X3RPZ
SLOTTED TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 3 INCH
  • 3 LENGTH - DECIMAL
  • 3 LENGTH - FRACTIONAL
  • 5/16 INCH NOMINAL DIAMETER
  • 5/16 NOMINAL DIAMETER - FRACTIONAL
  • .3125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 25 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 516X3RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Dowel Bushings - Series DB100 - Metric - SPIROL
Specs
Pin Type StraightDowel; Dowel Bushing
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Split Pins - 2452648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-106-10ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1060 inch (2.69 mm)
View Details
2 suppliers
L-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; L-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details