516X312HLBZ -- LAG SCREW - NON METRIC
Peco Fasteners, Inc.
Lag Screw - Non Metric
516X312HLBZ
Description
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
HEX DRIVE STYLE
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
HEX DRIVE STYLE
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
HEX DRIVE STYLE
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3-1/2 INCH
- 3.5 LENGTH - DECIMAL
- 3-1/2 LENGTH - FRACTIONAL
- 5/16 INCH NOMINAL DIAMETER
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- HEX DRIVE STYLE
- PACKAGING QUANTITY 100 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
516X312HLBZ |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Machine Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details