516X214HBG5SAEZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
516X214HBG5SAEZ
Description
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
24 TPI
SAE APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
24 TPI
SAE APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
24 TPI
SAE APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 2-1/4 INCH
- 2.25 LENGTH - DECIMAL
- 2-1/4 LENGTH - FRACTIONAL
- 5/16 INCH NOMINAL DIAMETER
- 24 TPI
- SAE APPLICABLE STANDARD
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
516X214HBG5SAEZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details