516LWSS -- SPRING LOCK WASHER - NON METRIC
Peco Fasteners, Inc.
Spring Lock Washer - Non Metric
516LWSS
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
5/16 INCH FASTENER SIZE
PACKAGING QUANTITY 100 PIECES
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
5/16 INCH FASTENER SIZE
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
Spring Lock Washer - Non Metric
516LWSS
SPLIT TYPE
STAINLESS STEEL MATERIAL
5/16 INCH FASTENER SIZE
PACKAGING QUANTITY 100 PIECES
- SPLIT TYPE
- STAINLESS STEEL MATERIAL
- 5/16 INCH FASTENER SIZE
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
516LWSS |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wedge Locking
Material
Steel
Metric Size
M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details
Washer Type
Crinkle
Material
Copper; Copper
Finish
Plain
View Details
Washer Type
Flat or USS
Material
Steel
Inside Diameter
0.250 inch (6.350 mm)
View Details