Peco Fasteners, Inc. Lock Tooth Washer - Non Metric 516ISLWZ

Description
INTERNAL TOOTH TYPE 5/16 INCH FASTENER SIZE PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED
Datasheet
Description
INTERNAL TOOTH TYPE 5/16 INCH FASTENER SIZE PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Tooth Washer - Non Metric - 516ISLWZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Lock Tooth Washer - Non Metric
516ISLWZ
Lock Tooth Washer - Non Metric 516ISLWZ
INTERNAL TOOTH TYPE 5/16 INCH FASTENER SIZE PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED
  • INTERNAL TOOTH TYPE
  • 5/16 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PIECES
  • FINISH/COATING ZINC PLATED
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Washers
Product Number 516ISLWZ
Product Name Lock Tooth Washer - Non Metric
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75031 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Washers - 1224398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.866 inch (22.000 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details