516HNUSSP -- HEX NUT - NON METRIC
Peco Fasteners, Inc.
Hex Nut - Non Metric
516HNUSSP
Description
5/16 INCH NOMINAL DIAMETER
USS APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
5/16 INCH NOMINAL DIAMETER
USS APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
5/16 INCH NOMINAL DIAMETER
USS APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 5/16 INCH NOMINAL DIAMETER
- USS APPLICABLE STANDARD
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES
- FINISH/COATING PLAIN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
516HNUSSP |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M6
Material
Steel; Low Carbon Steel
View Details
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details
Size
M12
Finish
Zinc Plated; Nickel Plated, Chrome Plated, Black, Zinc Plated
View Details
Type
Self-Clinching Nut
Size
#4
Material
Stainless Steel
View Details
2 suppliers