516FWUSSZJ -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
516FWUSSZJ
Description
APPLICABLE STANDARD USS
FASTENER SIZE 5/16 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Description
APPLICABLE STANDARD USS
FASTENER SIZE 5/16 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
APPLICABLE STANDARD USS
FASTENER SIZE 5/16 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
- APPLICABLE STANDARD USS
- FASTENER SIZE 5/16 INCH
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
516FWUSSZJ |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Flat or USS
Material
Steel
Inside Diameter
0.250 inch (6.350 mm)
View Details
Washer Type
Ring lock
Material
Steel; Steel
Finish
ZincPlated
View Details