4X58PHPTSZ -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
4X58PHPTSZ
Description
5/8 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 5/8
NOMINAL DIAMETER - DECIMAL .112
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Description
5/8 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 5/8
NOMINAL DIAMETER - DECIMAL .112
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
5/8 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 5/8
NOMINAL DIAMETER - DECIMAL .112
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
- 5/8 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL .625
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 5/8
- NOMINAL DIAMETER - DECIMAL .112
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
4X58PHPTSZ |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Material
Stainless Steel
Length
1.11 inch (28.2 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Socket Head Cap
View Details