Peco Fasteners, Inc. Wood Screw - Non Metric 4X34FHPWSZ

Description
FLAT PHILLIPS TYPE 3/4 INCH .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL #4 NOMINAL DIAMETER .112 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
FLAT PHILLIPS TYPE 3/4 INCH .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL #4 NOMINAL DIAMETER .112 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 4X34FHPWSZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Screw - Non Metric
4X34FHPWSZ
Wood Screw - Non Metric 4X34FHPWSZ
FLAT PHILLIPS TYPE 3/4 INCH .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL #4 NOMINAL DIAMETER .112 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • FLAT PHILLIPS TYPE
  • 3/4 INCH
  • .75 LENGTH - DECIMAL
  • 3/4 LENGTH - FRACTIONAL
  • #4 NOMINAL DIAMETER
  • .112 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 4X34FHPWSZ
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
0.094
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details