440X716RHSMSZ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
440X716RHSMSZ
Description
7/16 INCH
.4375 LENGTH - DECIMAL
7/16 LENGTH - FRACTIONAL
#4 NOMINAL DIAMETER
40 TPI
.112 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
7/16 INCH
.4375 LENGTH - DECIMAL
7/16 LENGTH - FRACTIONAL
#4 NOMINAL DIAMETER
40 TPI
.112 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
7/16 INCH
.4375 LENGTH - DECIMAL
7/16 LENGTH - FRACTIONAL
#4 NOMINAL DIAMETER
40 TPI
.112 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 7/16 INCH
- .4375 LENGTH - DECIMAL
- 7/16 LENGTH - FRACTIONAL
- #4 NOMINAL DIAMETER
- 40 TPI
- .112 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- DRIVE STYLE SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
440X716RHSMSZ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Other Size Specs
1-3/16
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details