440X14FHSMSB -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
440X14FHSMSB
Description
BRASS MATERIAL
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
#4 NOMINAL DIAMETER
40 TPI
.112 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
BRASS MATERIAL
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
#4 NOMINAL DIAMETER
40 TPI
.112 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
BRASS MATERIAL
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
#4 NOMINAL DIAMETER
40 TPI
.112 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- BRASS MATERIAL
- 1/4 INCH
- .25 LENGTH - DECIMAL
- 1/4 LENGTH - FRACTIONAL
- #4 NOMINAL DIAMETER
- 40 TPI
- .112 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- DRIVE STYLE SLOTTED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
440X14FHSMSB |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details