Peco Fasteners, Inc. Drive Pin - Non Metric 3913J

Description
1 INCH SHANK LENGTH 1 SHANK LENGTH - DECIMAL 1 SHANK LENGTH - FRACTIONAL 0.3 INCH HEAD DIAMETER .3 HEAD DIAMETER - DECIMAL PACKAGING QUANTITY 100 HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
1 INCH SHANK LENGTH 1 SHANK LENGTH - DECIMAL 1 SHANK LENGTH - FRACTIONAL 0.3 INCH HEAD DIAMETER .3 HEAD DIAMETER - DECIMAL PACKAGING QUANTITY 100 HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Pin - Non Metric - 3913J - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Pin - Non Metric
3913J
Drive Pin - Non Metric 3913J
1 INCH SHANK LENGTH 1 SHANK LENGTH - DECIMAL 1 SHANK LENGTH - FRACTIONAL 0.3 INCH HEAD DIAMETER .3 HEAD DIAMETER - DECIMAL PACKAGING QUANTITY 100 HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • 1 INCH SHANK LENGTH
  • 1 SHANK LENGTH - DECIMAL
  • 1 SHANK LENGTH - FRACTIONAL
  • 0.3 INCH HEAD DIAMETER
  • .3 HEAD DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100
  • HEAD DIAMETER - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 3913J
Product Name Drive Pin - Non Metric
Pin Type Drive
Unlock Full Specs
to access all available technical data

Similar Products

Copper PCB Push Pins with Compression Springs - F049-000005 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1811 inch (4.6 mm)
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
Split Pins - 270158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details