3913 -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
3913
Description
2-1/4 INCH LENGTH
FLAT COUNTERSINK HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/4
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100
Description
2-1/4 INCH LENGTH
FLAT COUNTERSINK HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/4
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
3913
2-1/4 INCH LENGTH
FLAT COUNTERSINK HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/4
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100
- 2-1/4 INCH LENGTH
- FLAT COUNTERSINK HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 2.25
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2-1/4
- NOMINAL DIAMETER - DECIMAL .25
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL 1/4
- PACKAGING QUANTITY 100
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
3913 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Standard Drives
Slotted
Material
Stainless Steel
View Details
2 suppliers
Head Type
Flat Head; Other; Flat / Countersunk Head Slotted
Material
Steel; Stainless Steel; Stainless Steel
Length
1 inch (25.4 mm)
View Details
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details