3906 -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
3906
Description
3-1/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 3.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-1/4
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100
Description
3-1/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 3.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-1/4
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
3906
3-1/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 3.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-1/4
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100
- 3-1/4 INCH LENGTH
- HEX WASHER HEAD
- HEX, SLOTTED DRIVE
- LENGTH - DECIMAL 3.25
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3-1/4
- NOMINAL DIAMETER - DECIMAL .25
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL 1/4
- PACKAGING QUANTITY 100
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
3906 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head; Other; Hex
Material
Stainless Steel
Finish
Plain
View Details
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Plastic; Nylon
View Details
3 suppliers
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details