Peco Fasteners, Inc. Self Drilling Screw - Non Metric 3903J

Description
1-3/4 INCH LENGTH HIGH STRENGTH STEEL MATERIAL HEX HEAD SLOTTED DRIVE 3/16 INCH DRILL POINT SIZE PROCESS CASE HARDENED DRILL LENGTH 3-1/2 INCH INCLUDES MASONRY SCREW DRILL BIT STANDARD PACKAGE 100 PER JAR, 12 PER CASE
Datasheet
Description
1-3/4 INCH LENGTH HIGH STRENGTH STEEL MATERIAL HEX HEAD SLOTTED DRIVE 3/16 INCH DRILL POINT SIZE PROCESS CASE HARDENED DRILL LENGTH 3-1/2 INCH INCLUDES MASONRY SCREW DRILL BIT STANDARD PACKAGE 100 PER JAR, 12 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 3903J - Peco Fasteners, Inc.
Atlanta, GA, USA
Self Drilling Screw - Non Metric
3903J
Self Drilling Screw - Non Metric 3903J
1-3/4 INCH LENGTH HIGH STRENGTH STEEL MATERIAL HEX HEAD SLOTTED DRIVE 3/16 INCH DRILL POINT SIZE PROCESS CASE HARDENED DRILL LENGTH 3-1/2 INCH INCLUDES MASONRY SCREW DRILL BIT STANDARD PACKAGE 100 PER JAR, 12 PER CASE
  • 1-3/4 INCH LENGTH
  • HIGH STRENGTH STEEL MATERIAL
  • HEX HEAD
  • SLOTTED DRIVE
  • 3/16 INCH DRILL POINT SIZE
  • PROCESS CASE HARDENED
  • DRILL LENGTH 3-1/2 INCH
  • INCLUDES MASONRY SCREW DRILL BIT
  • STANDARD PACKAGE 100 PER JAR, 12 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 3903J
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Knurled Thumb Screws - 41843 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Grub Screws - 1247384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Steel
Finish Black, self-colour
View Details
#0-80 Fillister Head Machine Screw, 0.3125
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details