38X4HB -- HANGER BOLT - NON METRIC
Peco Fasteners, Inc.
Hanger Bolt - Non Metric
38X4HB
Description
PLAIN CENTER TYPE
ZINC PLATED FINISH
4 INCH OVERALL LENGTH
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PLAIN CENTER TYPE
ZINC PLATED FINISH
4 INCH OVERALL LENGTH
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Hanger Bolt - Non Metric
38X4HB
PLAIN CENTER TYPE
ZINC PLATED FINISH
4 INCH OVERALL LENGTH
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100
NOMINAL DIAMETER - DECIMAL - UOM IN
- PLAIN CENTER TYPE
- ZINC PLATED FINISH
- 4 INCH OVERALL LENGTH
- 3/8 INCH NOMINAL DIAMETER
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
38X4HB |
|
Product Name
|
Hanger Bolt - Non Metric |
|
Bolt Type
|
Hanger Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details