38X3RHSSBZ -- STOVE BOLT - NON METRIC
Peco Fasteners, Inc.
Stove Bolt - Non Metric
38X3RHSSBZ
Description
SLOTTED TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
3/8 INCH NOMINAL SIZE
.375 NOMINAL SIZE - DECIMAL
3/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
HEX NUT TYPE
PACKAGING QUANTITY 50 PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Description
SLOTTED TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
3/8 INCH NOMINAL SIZE
.375 NOMINAL SIZE - DECIMAL
3/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
HEX NUT TYPE
PACKAGING QUANTITY 50 PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
3/8 INCH NOMINAL SIZE
.375 NOMINAL SIZE - DECIMAL
3/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
HEX NUT TYPE
PACKAGING QUANTITY 50 PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL SIZE
- .375 NOMINAL SIZE - DECIMAL
- 3/8 NOMINAL SIZE - FRACTIONAL
- ROUND HEAD STYLE
- HEX NUT TYPE
- PACKAGING QUANTITY 50 PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
38X3RHSSBZ |
|
Product Name
|
Stove Bolt - Non Metric |
|
Bolt Type
|
Stove Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Plain
View Details