38X2HLBZJ -- LAG SCREW - NON METRIC
Peco Fasteners, Inc.
Lag Screw - Non Metric
38X2HLBZJ
Description
HEX TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
HEX TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
HEX TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- HEX TYPE
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
38X2HLBZJ |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex
View Details
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Head Type
Other; Cheese Head
Standard Drives
Slotted
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details