38X214RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
38X214RPZ
Description
SLOTTED TYPE
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 2-1/4 INCH
- 2.25 LENGTH - DECIMAL
- 2-1/4 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
38X214RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
CoiledSpring; PCB Push Pin
Design Units
Metric
Nominal Diameter
0.1799 inch (4.57 mm)
View Details
Pin Type
QuickRelease
Design Units
English
Nominal Diameter
0.6200 inch (15.75 mm)
View Details
National Bolt & Nut Corporation
Pin Type
StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units
English
Nominal Diameter
0.0625 to 1 inch (1.59 to 25.4 mm)
View Details