38X212FHSMSZ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
38X212FHSMSZ
Description
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 2-1/2 INCH
- 2.5 LENGTH - DECIMAL
- 2-1/2 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- DRIVE STYLE SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
38X212FHSMSZ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Flat Head; Oval Head; Other; Flat Undercut
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details