Peco Fasteners, Inc. Threaded Rod - Non Metric 38X12TRB7

Description
STRAIGHT TYPE 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 38X12TRB7 - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
38X12TRB7
Threaded Rod - Non Metric 38X12TRB7
STRAIGHT TYPE 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • 12 FT OVERALL LENGTH
  • 144 OVERALL LENGTH IN INCH
  • 3/8 INCH NOMINAL DIAMETER
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 25 PIECES PER BUNDLE
  • MATERIAL GRADE B7
  • FINISH/COATING PLAIN FINISH
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 38X12TRB7
Product Name Threaded Rod - Non Metric
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB08007088 - BUMAX®
Specs
Length 2.76 inch (70 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 2776611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Material Steel
Finish Galvanized
View Details
1/4-28 Brass Threaded rod, Priced Per 3-ft Length - A 9B60-2528 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 1/4"
View Details